Mini-Circuits RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω SMPF-SF50-27+

Description
Mini-Circuits’ SMPF-SF50-27+ is a coaxial SMP Female to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPF-SF50-27+ features passivated stainless-steel construction and measures only 0.7” in length..
Request a Quote
Description
Mini-Circuits’ SMPF-SF50-27+ is a coaxial SMP Female to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPF-SF50-27+ features passivated stainless-steel construction and measures only 0.7” in length..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' SMPF-SF50-27+ is a coaxial adapter connecting SMP female to SMA female connectors for DC to 27 GHz applications. It features passivated stainless-steel construction, measures 0.7 inches in length, and weighs 2.2 grams. Insertion loss is typ. 0.08 dB at DC-12 GHz, 0.11 dB at 12-18 GHz, and 0.14 dB at 18-27 GHz. VSWR is typ. 1.09:1 across the band. Operating case temperature ranges from -55 °C to +105 °C, with storage temperature from -65 °C to +125 °C. The connectors comply with MIL-STD-348B, and the part is RoHS compliant with environmental rating ENV70T3.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' SMPF-SF50-27+ is a coaxial adapter connecting SMP female to SMA female connectors for DC to 27 GHz applications. It features passivated stainless-steel construction, measures 0.7 inches in length, and weighs 2.2 grams. Insertion loss is typ. 0.08 dB at DC-12 GHz, 0.11 dB at 12-18 GHz, and 0.14 dB at 18-27 GHz. VSWR is typ. 1.09:1 across the band. Operating case temperature ranges from -55 °C to +105 °C, with storage temperature from -65 °C to +125 °C. The connectors comply with MIL-STD-348B, and the part is RoHS compliant with environmental rating ENV70T3.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω - SMPF-SF50-27+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω
SMPF-SF50-27+
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω SMPF-SF50-27+
Mini-Circuits’ SMPF-SF50-27+ is a coaxial SMP Female to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPF-SF50-27+ features passivated stainless-steel construction and measures only 0.7” in length..

Mini-Circuits’ SMPF-SF50-27+ is a coaxial SMP Female to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPF-SF50-27+ features passivated stainless-steel construction and measures only 0.7” in length..

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SMPF-SF50-27+
Product Name RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω
Connector Type SMA; SMP; SMP Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details