Fairview Microwave Inc. LC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4603

Description
LC adapter SM4603 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to N adapter is constructed with male gender on side 1 and female on side 2. SM4603 LC male to N female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview male LC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
LC adapter SM4603 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to N adapter is constructed with male gender on side 1 and female on side 2. SM4603 LC male to N female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview male LC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM4603 - Fairview Microwave Inc.
Lewisville, TX, United States
LC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM4603
LC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4603
LC adapter SM4603 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to N adapter is constructed with male gender on side 1 and female on side 2. SM4603 LC male to N female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview male LC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

LC adapter SM4603 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

LC to N adapter is constructed with male gender on side 1 and female on side 2. SM4603 LC male to N female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design.

Fairview male LC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4603
Product Name LC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type Type N; LC
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details