UIY Inc. WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR22A

Description
WR22 (BJ400) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR22 (BJ400) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR22 (BJ400) waveguide to coaxial adapter for RF applications from 33 to 50 GHz, with insertion loss up to 0.4 dB, VSWR of 1.25 max, and 3 W peak power handling at temperatures from -55 to +85 °C, featuring a 2.4mm-F coaxial connector and housed in a standard waveguide interface, measuring 58.2 mm by 3.96 mm by 25.00 mm.

Datasheet Summary
Powered by GS/AI

WR22 (BJ400) waveguide to coaxial adapter for RF applications from 33 to 50 GHz, with insertion loss up to 0.4 dB, VSWR of 1.25 max, and 3 W peak power handling at temperatures from -55 to +85 °C, featuring a 2.4mm-F coaxial connector and housed in a standard waveguide interface, measuring 58.2 mm by 3.96 mm by 25.00 mm.

Suppliers

Company
Product
Description
Supplier Links
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Shenzhen, China
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR22A
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR22A
WR22 (BJ400) - Waveguide to Coaxial Adapter

WR22 (BJ400) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR22A
Product Name WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
Maximum Input Power 50 dBm
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
Maximum Input Power 50 dBm
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
Maximum Input Power 46.99 dBm
View Details