Model 4031 is a female-to-female coaxial adapter for DC to 67 GHz applications, featuring a stainless steel passivated housing, beryllium copper contacts with gold plating, and an Ultem 1000 and KEL-F center contact capture. It maintains a VSWR of 1.10 from DC to 18 GHz, 1.15 from 18 to 40 GHz, 1.18 from 40 to 50 GHz, and 1.25 from 50 to 67 GHz, with RF leakage less than -100 dB and a temperature rating of -55°C to +165°C. The adapter meets MIL-STD-348A interface standards and provides equal electrical length within the series.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 4031 |
| Product Name | Coaxial Adapters 4031 |
| Adapter Type | Coaxial |