Mini-Circuits RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω SFR-KF50+

Description
Mini-Circuits’ SFR-KF50+ is a right-angle SMA female to 2.92 mm female adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-KF50+ features brass alloy tri metal plated body and Gold-plated beryllium copper construction center contact.
Request a Quote
Description
Mini-Circuits’ SFR-KF50+ is a right-angle SMA female to 2.92 mm female adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-KF50+ features brass alloy tri metal plated body and Gold-plated beryllium copper construction center contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFR-KF50+ is a right-angle SMA female to 2.92 mm female coaxial adapter designed for DC to 18 GHz applications in 50Ω systems. It features a brass alloy tri-metal plated body with a gold-plated beryllium copper center contact, operates from -55 °C to +100 °C, and has a typical insertion loss of 0.08 dB and a VSWR of 1.16:1 across the full frequency range. The case style is DJ2442-6.

Datasheet Summary
Powered by GS/AI

The SFR-KF50+ is a right-angle SMA female to 2.92 mm female coaxial adapter designed for DC to 18 GHz applications in 50Ω systems. It features a brass alloy tri-metal plated body with a gold-plated beryllium copper center contact, operates from -55 °C to +100 °C, and has a typical insertion loss of 0.08 dB and a VSWR of 1.16:1 across the full frequency range. The case style is DJ2442-6.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω
SFR-KF50+
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω SFR-KF50+
Mini-Circuits’ SFR-KF50+ is a right-angle SMA female to 2.92 mm female adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-KF50+ features brass alloy tri metal plated body and Gold-plated beryllium copper construction center contact.

Mini-Circuits’ SFR-KF50+ is a right-angle SMA female to 2.92 mm female adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-KF50+ features brass alloy tri metal plated body and Gold-plated beryllium copper construction center contact.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SFR-KF50+
Product Name RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω
Connector Type SMA; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.12 :1
View Details
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details