Fairview Microwave Inc. 4 Way Broadband Combiner SMA Interface from 1 GHz to 6 GHz MPP1K06K0100-4

Description
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
Datasheet
Description
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way Broadband Combiner SMA Interface from 1 GHz to 6 GHz - MPP1K06K0100-4 - Fairview Microwave Inc.
Lewisville, TX, United States
4 Way Broadband Combiner SMA Interface from 1 GHz to 6 GHz
MPP1K06K0100-4
4 Way Broadband Combiner SMA Interface from 1 GHz to 6 GHz MPP1K06K0100-4
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MPP1K06K0100-4
Product Name 4 Way Broadband Combiner SMA Interface from 1 GHz to 6 GHz
Divider / Combiner Type
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Vac Qualified 2-Way Power Divider 6005265-TV - 6005265-TV - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details
8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08324-TDKR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 20.00 dB
View Details