Skyworks Solutions, Inc. RF Power Dividers/Splitters PD18-73LF

Description
RF Power Divider 1.71GHz ~ 1.99GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Request a Quote Datasheet
Description
RF Power Divider 1.71GHz ~ 1.99GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 863-1251-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
863-1251-2-ND
RF Power Dividers/Splitters 863-1251-2-ND
RF Power Divider 1.71GHz ~ 1.99GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

RF Power Divider 1.71GHz ~ 1.99GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

Buy Now Datasheet
RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD18-73LF
PD18-73LF
RF Power Dividers/Splitters - PD18-73LF PD18-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 026602-PD18-73LF Packaging: Reel - TR Specifications: Isolation (Min) 18dB, 3% Imbalance (Max) Frequency: 1.71GHz to 1.99GHz Insertion Loss: 0.4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SOT-6 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 026602-PD18-73LF
Packaging: Reel - TR
Specifications: Isolation (Min) 18dB, 3% Imbalance (Max)
Frequency: 1.71GHz to 1.99GHz
Insertion Loss: 0.4dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: SOT-6
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.99GHZ Rf Power Divider Splitter - 851-PD18-73LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.99GHZ Rf Power Divider Splitter
851-PD18-73LF
1.99GHZ Rf Power Divider Splitter 851-PD18-73LF
RF POWER DVDR 1.71-1.99GHZ SOT-6 Product overview: PD18-73LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.99GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.99GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD18-73LF can be used for catalog matching and distributor lookup.

RF POWER DVDR 1.71-1.99GHZ SOT-6 Product overview: PD18-73LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.99GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.99GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD18-73LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N-Way Divider / Combiner - PD18-73LF - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
PD18-73LF
N-Way Divider / Combiner PD18-73LF
Two-Way 0° Power Splitter Combiner 1.71–1.99 GHz

Two-Way 0° Power Splitter Combiner 1.71–1.99 GHz

Supplier's Site
RF Power Dividers/Splitters - PD18-73LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD18-73LF
RF Power Dividers/Splitters PD18-73LF
RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 863-1251-2-ND PD18-73LF 851-PD18-73LF PD18-73LF PD18-73LF
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - PD18-73LF 1.99GHZ Rf Power Divider Splitter N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor SOT-6 Tape & Reel (TR) SOT-6 SOT-6
Insertion Loss 0.40 dB 0.40 dB 0.40 dB 0.40 dB 0.40 dB
Isolation 18.00 dB 23.00 dB
Frequency 1710.00 MHz 1710.00 to 1990.00 MHz 1990.00 MHz 1710.00 to 1990.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128281 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details