5o.com 8 Way Power Divider 5o34108633

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-way power divider for use in wireless communication, radar, and satellite systems, operating from 2.0 to 8.0 GHz with a maximum input VSWR of 1.4 and output VSWR of 1.3. It has a maximum insertion loss of 1.8 dB, isolation of at least 18 dB, phase unbalance of ±5°, and amplitude unbalance of ±0.5 dB. Features SMA female connectors, 50Ω impedance, and handles 30 W as a splitter and 3 W as a combiner. Operates from -55 to +85°C, stored from -55 to +125°C. Packaged in a 108×63×10 mm enclosure with a one-year warranty.

Datasheet Summary
Powered by GS/AI

8-way power divider for use in wireless communication, radar, and satellite systems, operating from 2.0 to 8.0 GHz with a maximum input VSWR of 1.4 and output VSWR of 1.3. It has a maximum insertion loss of 1.8 dB, isolation of at least 18 dB, phase unbalance of ±5°, and amplitude unbalance of ±0.5 dB. Features SMA female connectors, 50Ω impedance, and handles 30 W as a splitter and 3 W as a combiner. Operates from -55 to +85°C, stored from -55 to +125°C. Packaged in a 108×63×10 mm enclosure with a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
8 Way Power Divider - 5o34108633 - 5o.com
Guangdong, China
8 Way Power Divider
5o34108633
8 Way Power Divider 5o34108633
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o34108633
Product Name 8 Way Power Divider
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T2R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
Hybrid Combiner - 5o2T250142390 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 Way Power Divider - 5o341101400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
8 Way Power Divider - 5o34122560 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details