Fairview Microwave Inc. 0 to 63 dB Programmable TTL Controlled Step Attenuator with a 1 dB Step F Female to F Female Rated to 30 Watts from 5 MHz to 2.15 GHz FMAT5012

Description
Digital attenuator FMAT5012 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 2.15 GHz and a maximum input power of 30 Watts. This radio frequency TTL controlled 0 bit digital attenuator with F connectors has a maximum VSWR of 1.6:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT5012 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Digital attenuator FMAT5012 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 2.15 GHz and a maximum input power of 30 Watts. This radio frequency TTL controlled 0 bit digital attenuator with F connectors has a maximum VSWR of 1.6:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT5012 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 63 dB Programmable TTL Controlled Step Attenuator with a 1 dB Step F Female to F Female Rated to 30 Watts from 5 MHz to 2.15 GHz - FMAT5012 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 63 dB Programmable TTL Controlled Step Attenuator with a 1 dB Step F Female to F Female Rated to 30 Watts from 5 MHz to 2.15 GHz
FMAT5012
0 to 63 dB Programmable TTL Controlled Step Attenuator with a 1 dB Step F Female to F Female Rated to 30 Watts from 5 MHz to 2.15 GHz FMAT5012
Digital attenuator FMAT5012 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 2.15 GHz and a maximum input power of 30 Watts. This radio frequency TTL controlled 0 bit digital attenuator with F connectors has a maximum VSWR of 1.6:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT5012 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Digital attenuator FMAT5012 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance.

Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 2.15 GHz and a maximum input power of 30 Watts. This radio frequency TTL controlled 0 bit digital attenuator with F connectors has a maximum VSWR of 1.6:1 and you can find more digital programmable step attenuator datasheet specifications above.

Fairview Microwave coaxial digital variable step attenuator part number FMAT5012 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT5012
Product Name 0 to 63 dB Programmable TTL Controlled Step Attenuator with a 1 dB Step F Female to F Female Rated to 30 Watts from 5 MHz to 2.15 GHz
Attenuator Type Variable; TTL Controlled
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details