UIY Inc. Coaxial Attenuator 300W 3GHz UIYCA300AN3

Description
300W – Coaxial Attenuator
Request a Quote
Description
300W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300W coaxial attenuator with DC-3GHz frequency range, 50 Ω impedance, and N-M to N-F or 7/16-M to 7/16-F connectors, available in attenuations from 5 dB to 60 dB with tolerances of ±1.0 dB to ±2.0 dB and a maximum VSWR of 1.2 or 1.35 depending on model.

Datasheet Summary
Powered by GS/AI

300W coaxial attenuator with DC-3GHz frequency range, 50 Ω impedance, and N-M to N-F or 7/16-M to 7/16-F connectors, available in attenuations from 5 dB to 60 dB with tolerances of ±1.0 dB to ±2.0 dB and a maximum VSWR of 1.2 or 1.35 depending on model.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 300W 3GHz
UIYCA300AN3
Coaxial Attenuator 300W 3GHz UIYCA300AN3
300W – Coaxial Attenuator

300W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA300AN3
Product Name Coaxial Attenuator 300W 3GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details