The 8B45-03 is a frequency input module that conditions 0Hz to 2.5kHz signals and provides a 0V to +5V analog voltage output. It accepts TTL or zero-crossing inputs with a minimum amplitude of 100mVp-p and includes built-in hysteresis for noise immunity. The module features 1500Vrms isolation, protects against accidental 240VAC connections, and operates from a +5VDC ±5% supply. It has a response time of 35ms for 0 to 90% output transition, 100dB common-mode rejection, and ±0.05% accuracy. The device is housed in a compact case measuring 28.1mm × 41.9mm × 10.2mm and is rated for operation from -40°C to +85°C. It is UL/cUL listed, CE compliant, and designed for Class I, Division 2 hazardous locations.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output.
The frequency input signal can be either a TTL level or zero crossing with as little as ±100mV amplitude. Input circuitry for each signal type has built-in hysteresis to prevent spurious noise from corrupting the module output. TTL signals are applied to the + and – terminals while zero crossing signals are applied to the +EXC and – terminals. Reference the block diagram below.
A 5V excitation is available for use with magnetic pick-up or contact closure type sensors. The excitation is available on the –EXC terminal with return on the – terminal.
A special input circuit on the 8B45 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B45-03 |
| Product Name | 8B45 Frequency Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Voltage (optional feature) |
| Outputs | Analog Voltage Output |
| User Interface | None |