Advantech 4-ch Analog Output Module ADAM-5024-A2E

Description
4-ch Analog Output Module Accuracy: ±0.1% of FSR for current output Effective resolution: 12-bit Isolation voltage: 3000 VDC Output range: 0 ~ 20 mA, 4 ~ 20 mA, 0 ~10 V Resolution: ±0.015% of FSR Channels: 4 Output type: mA, V
Request a Quote Datasheet
Description
4-ch Analog Output Module Accuracy: ±0.1% of FSR for current output Effective resolution: 12-bit Isolation voltage: 3000 VDC Output range: 0 ~ 20 mA, 4 ~ 20 mA, 0 ~10 V Resolution: ±0.015% of FSR Channels: 4 Output type: mA, V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-ch Analog Output Module - ADAM-5024-A2E - Advantech
Cincinnati, OH, United States
4-ch Analog Output Module
ADAM-5024-A2E
4-ch Analog Output Module ADAM-5024-A2E
4-ch Analog Output Module Accuracy: ±0.1% of FSR for current output Effective resolution: 12-bit Isolation voltage: 3000 VDC Output range: 0 ~ 20 mA, 4 ~ 20 mA, 0 ~10 V Resolution: ±0.015% of FSR Channels: 4 Output type: mA, V

4-ch Analog Output Module

  • Accuracy: ±0.1% of FSR for current output
  • Effective resolution: 12-bit
  • Isolation voltage: 3000 VDC
  • Output range: 0 ~ 20 mA, 4 ~ 20 mA, 0 ~10 V
  • Resolution: ±0.015% of FSR
  • Channels: 4
  • Output type: mA, V
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5024-A2E
Product Name 4-ch Analog Output Module
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1756-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 50V
View Details
10kS/s, 16-bit, 4-ch Analog Output iDAQ Module - IDAQ-821-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Resolution 16 bits
View Details
2 suppliers
10 kS/s, 12-bit, 8-ch Multifunction USB Module - USB-4702-AE - Advantech
Specs
Outputs Analog Voltage Output
Sampling Frequency 10 kHz
Resolution 12 bits
View Details
16-ch Digital Output Modules - ADAM-5056S-AE - Advantech
Specs
Data Acquisition Output Module
View Details