Everlight USA, Inc. Isolators - Optoisolators - Logic Output Optoisolators H11L1S(TB)

Description
OPTOISO 5KV OPEN COLLECTOR 6SMD
Description
OPTOISO 5KV OPEN COLLECTOR 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L1S(TB) - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L1S(TB)
Isolators - Optoisolators - Logic Output Optoisolators H11L1S(TB)
OPTOISO 5KV OPEN COLLECTOR 6SMD

OPTOISO 5KV OPEN COLLECTOR 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11L1S(TB)
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details