The NCC8080E is a coaxial circulator designed for high-power applications in wireless and radar systems, operating in the frequency bands 150-180 MHz, 160-190 MHz, or 810-890 MHz. It features low insertion loss (0.50-0.60 dB), high isolation (19.0-25.0 dB), and low VSWR (1.25 max), with an average power handling range of 100-1000 W. The unit is mounted via four 4 mm through-holes and uses a 7/16 DIN female connector. It operates from -30°C to +75°C and has a mechanical size of 80 × 80 × 34 mm.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC8080E |
| Product Name | Coaxial Circulators |
| Component | Circulator |