UIY Inc. High Power Isolator Drop in 700 to 3100MHz UIYDI3232A

Description
700 to 3100MHz – Drop in Isolator
Request a Quote Datasheet
Description
700 to 3100MHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 700 to 3100MHz
UIYDI3232A
High Power Isolator Drop in 700 to 3100MHz UIYDI3232A
700 to 3100MHz – Drop in Isolator

700 to 3100MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI3232A
Product Name High Power Isolator Drop in 700 to 3100MHz
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Coaxial Broadband Isolator 0.8 to 2.0GHz - UIYBCI7272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI1716B - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details