ETTINGER GmbH Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger 05.34.310

Description
STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger - 10AC9588 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger
10AC9588
Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger 10AC9588
STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 10MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AC9588
Product Name Standoff, Round Female, Nylon, 10Mm, M4; Standoff Material Ettinger
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Aluminum Standoffs - BSOA-024-32 - bisco industries
Specs
Type & Shape Standoff
View Details