RS Components, Ltd. Standoffs 2240416

Description
RS PRO BRM4HM2-35 Standoff
Request a Quote
Description
RS PRO BRM4HM2-35 Standoff
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2240416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2240416
Standoffs 2240416
RS PRO BRM4HM2-35 Standoff

RS PRO BRM4HM2-35 Standoff

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2240416
Product Name Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1026053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Standoffs - 2240469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
PCB Spacers - 1022326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Spacers - 1613585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Aluminum; Aluminium
Outside Diameter 0.1969 inch (5 mm)
View Details