RS Components, Ltd. P-Clips 2269023

Description
RS PRO OBPCW4-RSC-017 P-Clip
Request a Quote
Description
RS PRO OBPCW4-RSC-017 P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2269023 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2269023
P-Clips 2269023
RS PRO OBPCW4-RSC-017 P-Clip

RS PRO OBPCW4-RSC-017 P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2269023
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720839 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.169 inch (4.3 mm)
Material Nylon
View Details
Cable Clips & Clamps - 1720841 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.250 inch (6.35 mm)
Material Steel; Rubber, Steel
View Details
P-Clips - 2538561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Girder Clips - 2037644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details