Keystone Electronics Corp. Half Cable Clamp 8142

Description
Part Number: 8142 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8142 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8142 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8142
Half Cable Clamp 8142
Part Number: 8142 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8142

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .250 (6.4)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8142-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8142-ND
Cable Supports and Fasteners 36-8142-ND
"Cable Clamp, U-Type Silver Fastener 0.250"" (6.35mm)"

"Cable Clamp, U-Type Silver Fastener 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8142 36-8142-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers