RS Components, Ltd. P-Clips 1440692

Description
P Clip 304 StainlessSteel 29mm
Request a Quote
Description
P Clip 304 StainlessSteel 29mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1440692 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1440692
P-Clips 1440692
P Clip 304 StainlessSteel 29mm

P Clip 304 StainlessSteel 29mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1440692
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720825 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.374 inch (9.5 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 1982357 - RS Components, Ltd.
Specs
Type Support base
Diameter 0.354 inch (9 mm)
Material Nylon 66
View Details
P-Clips - 1440683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 1865375 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.472 inch (12 mm)
Material Plated steel
View Details