Keystone Electronics Corp. Insulated Cable Clamp 8126

Description
Part Number: 8126 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8126 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8126 is an insulated steel cable clamp designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is configured for a cable diameter of 0.500 inches (12.7 mm), with a center-to-center distance of 0.562 inches (14.3 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.625 inches (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8126 is an insulated steel cable clamp designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is configured for a cable diameter of 0.500 inches (12.7 mm), with a center-to-center distance of 0.562 inches (14.3 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.625 inches (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8126
Insulated Cable Clamp 8126
Part Number: 8126 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8126

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .500 (12.7)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8126-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8126-ND
Cable Supports and Fasteners 36-8126-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8126 36-8126-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers