RS Components, Ltd. P-Clips 1440649

Description
P Clip Mild Steel 9mm
Request a Quote
Description
P Clip Mild Steel 9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1440649 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1440649
P-Clips 1440649
P Clip Mild Steel 9mm

P Clip Mild Steel 9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1440649
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 1707623 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clip
Diameter 0.220 inch (5.6 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1720825 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.374 inch (9.5 mm)
Material Aluminum; Aluminium
View Details
Spring Clips - 1753584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details