RS Components, Ltd. P-Clips 2209397

Description
RS PRO UC 1.5 P-Clip
Request a Quote
Description
RS PRO UC 1.5 P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2209397 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2209397
P-Clips 2209397
RS PRO UC 1.5 P-Clip

RS PRO UC 1.5 P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2209397
Product Name P-Clips
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 2414798 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
P-Clips - 2682714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 1720849 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.752 inch (19.1 mm)
Material Nylon 66
View Details