Keystone Electronics Corp. Insulated Half Cable Clamp 8171

Description
Part Number: 8171 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8171 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8171 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 0.875 inches (22.2 mm), with a center-to-center distance of 0.968 inches (24.6 mm) and a width of 0.750 inches (19.1 mm). The material thickness is 0.060 inches (1.52 mm), and the hole diameter is 0.281 inches (7.1 mm).

Datasheet Summary
Powered by GS/AI

The 8171 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 0.875 inches (22.2 mm), with a center-to-center distance of 0.968 inches (24.6 mm) and a width of 0.750 inches (19.1 mm). The material thickness is 0.060 inches (1.52 mm), and the hole diameter is 0.281 inches (7.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8171
Insulated Half Cable Clamp 8171
Part Number: 8171 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8171

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .875 (22.2)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8171-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8171-ND
Cable Supports and Fasteners 36-8171-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.875"" (22.22mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.875"" (22.22mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8171 36-8171-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers