RS Components, Ltd. Cable Clips & Clamps 2502713

Description
SMBK-8 clip
Request a Quote
Description
SMBK-8 clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2502713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2502713
Cable Clips & Clamps 2502713
SMBK-8 clip

SMBK-8 clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2502713
Product Name Cable Clips & Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865397 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.787 inch (20 mm)
Material Plated steel
View Details
Cable Clips & Clamps - 8178962 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.551 inch (14 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 8178940 - RS Components, Ltd.
Specs
Type Push Mount Clip; Cable clamp
Diameter 0.406 inch (10.3 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 2691724 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
Material Polyamide 66
View Details