RS Components, Ltd. Spring Clips 1753579

Description
Spring Steel Open Tool Clip, 16mm
Request a Quote
Description
Spring Steel Open Tool Clip, 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Clips - 1753579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spring Clips
1753579
Spring Clips 1753579
Spring Steel Open Tool Clip, 16mm

Spring Steel Open Tool Clip, 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1753579
Product Name Spring Clips
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 1720827 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.437 inch (11.1 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 233180 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.354 inch (9 mm)
Material PVC; Pvc
View Details
P-Clips - 2269005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details