Keystone Electronics Corp. Insulated Half Cable Clamp 8160

Description
Part Number: 8160 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8160 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8160 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plate finish and features a black vinyl cushion. The clamp is sized for a cable diameter of 0.187 inches (4.7 mm), with a center-to-center distance of 0.437 inches (11.1 mm), a thickness of 0.032 inches (0.81 mm), and a width of 0.500 inches (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8160 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plate finish and features a black vinyl cushion. The clamp is sized for a cable diameter of 0.187 inches (4.7 mm), with a center-to-center distance of 0.437 inches (11.1 mm), a thickness of 0.032 inches (0.81 mm), and a width of 0.500 inches (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8160
Insulated Half Cable Clamp 8160
Part Number: 8160 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8160

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .187 (4.7)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8160-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8160-ND
Cable Supports and Fasteners 36-8160-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.187"" (4.75mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.187"" (4.75mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8160 36-8160-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5045-ND - DigiKey
Specs
Material Steel
View Details
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers