RS Components, Ltd. P-Clips 1440698

Description
P Clip 304 StainlessSteel 48mm
Request a Quote
Description
P Clip 304 StainlessSteel 48mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1440698 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1440698
P-Clips 1440698
P Clip 304 StainlessSteel 48mm

P Clip 304 StainlessSteel 48mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1440698
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233522 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.276 inch (7 mm)
Material Pe
View Details
P-Clips - 1440669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 2414827 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
P-Clips - 2269002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details