Keystone Electronics Corp. Steel Cable Clamp 8101

Description
Part Number: 8101 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8101 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel cable clamp for cable diameters of 0.250 inch (6.4 mm), with center-to-center hole spacing of 0.406 inch (10.3 mm), made from 0.032 inch (0.81 mm) thick zinc-plated steel, and a width of 0.500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

Steel cable clamp for cable diameters of 0.250 inch (6.4 mm), with center-to-center hole spacing of 0.406 inch (10.3 mm), made from 0.032 inch (0.81 mm) thick zinc-plated steel, and a width of 0.500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8101
Steel Cable Clamp 8101
Part Number: 8101 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8101

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .250 (6.4)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8101-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8101-ND
Cable Supports and Fasteners 36-8101-ND
"Cable Clamp, P-Type Silver Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Silver Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, steel;.250 In; .406 In; 0.500 in.; 0.203 in. - 70182091 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Clamp, steel;.250 In; .406 In; 0.500 in.; 0.203 in.
70182091
Cable Clamp, steel;.250 In; .406 In; 0.500 in.; 0.203 in. 70182091
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Keystone - 94B3160 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
94B3160
Cable Fastener; Cable Clamp / Clip Type Keystone 94B3160
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 8101 36-8101-ND 70182091 94B3160
Product Name Steel Cable Clamp Cable Supports and Fasteners Cable Clamp, steel;.250 In; .406 In; 0.500 in.; 0.203 in. Cable Fastener; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5037-ND - DigiKey
Specs
Material Steel
View Details
Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers