BRIM Electronics, Inc. Brim/TY™ Reusable Nylon Wire Ties 109

Description
6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Reusable tab feature allows repeated closing and opening of tie in those situations where changes or repairs in a wire or cable bundle are required. Simply depress the protruding tab in the head to release/remove the tie from the bundle or harness, making it reusable. Oper. Temp.: +185°F. Color: Natural (White)** Std. Pkg.: 100,1000
Request a Quote
Description
6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Reusable tab feature allows repeated closing and opening of tie in those situations where changes or repairs in a wire or cable bundle are required. Simply depress the protruding tab in the head to release/remove the tie from the bundle or harness, making it reusable. Oper. Temp.: +185°F. Color: Natural (White)** Std. Pkg.: 100,1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brim/TY™ Reusable Nylon Wire Ties
109
Brim/TY™ Reusable Nylon Wire Ties 109
6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Reusable tab feature allows repeated closing and opening of tie in those situations where changes or repairs in a wire or cable bundle are required. Simply depress the protruding tab in the head to release/remove the tie from the bundle or harness, making it reusable. Oper. Temp.: +185°F. Color: Natural (White)** Std. Pkg.: 100,1000

6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Reusable tab feature allows repeated closing and opening of tie in those situations where changes or repairs in a wire or cable bundle are required. Simply depress the protruding tab in the head to release/remove the tie from the bundle or harness, making it reusable. Oper. Temp.: +185°F. Color: Natural (White)** Std. Pkg.: 100,1000

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Cable Ties
Product Number 109
Product Name Brim/TY™ Reusable Nylon Wire Ties
Color Natural (White)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details