TE Connectivity Cable Ties 2-160967-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ] Product Length : 98 MM  [3.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.49 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ] Product Length : 98 MM  [3.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.49 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160967-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160967-2
Cable Ties 2-160967-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ] Product Length : 98 MM  [3.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.49 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ]
  • Product Length : 98 MM  [3.9 INCH ]
  • Product Thickness : 1 MM  [.039 INCH ]
  • Product Width : 2.49 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now Datasheet
Cable Ties and Zip Ties - 2-160967-2 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
2-160967-2
Cable Ties and Zip Ties 2-160967-2
CBL TIE LOCKING BLACK 3.86"

CBL TIE LOCKING BLACK 3.86"

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 2-160967-2 2-160967-2
Product Name Cable Ties Cable Ties and Zip Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties - EN3742-005 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details