RS Components, Ltd. Cable Clips & Clamps 2662299

Description
RS PRO CLIP02-10-50 Cable Clip
Request a Quote
Description
RS PRO CLIP02-10-50 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662299
Cable Clips & Clamps 2662299
RS PRO CLIP02-10-50 Cable Clip

RS PRO CLIP02-10-50 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662299
Product Name Cable Clips & Clamps
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 479601 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Bunny clip
Diameter 0.583 inch (14.8 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1720842 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.313 inch (7.94 mm)
Material Steel; Rubber, Steel
View Details
P-Clips - 1440698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details