Keystone Electronics Corp. Nylon Cable Clamp 7633

Description
Part Number: 7633 For Diameters: .500 (12.7) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7633 For Diameters: .500 (12.7) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon cable clamp for securing cables up to 0.500 in (12.7 mm) in diameter with a center-to-center mounting distance of 0.550 in (14.0 mm), 0.375 in (9.5 mm) width, and a hole diameter of 0.203 in (5.2 mm). Constructed from nylon 6/6.

Datasheet Summary
Powered by GS/AI

Nylon cable clamp for securing cables up to 0.500 in (12.7 mm) in diameter with a center-to-center mounting distance of 0.550 in (14.0 mm), 0.375 in (9.5 mm) width, and a hole diameter of 0.203 in (5.2 mm). Constructed from nylon 6/6.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7633
Nylon Cable Clamp 7633
Part Number: 7633 For Diameters: .500 (12.7) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7633

  • For Diameters: .500 (12.7)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7633-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7633-ND
Cable Supports and Fasteners 36-7633-ND
"Cable Clamp, P-Type White Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type White Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.5 in. - 70181415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.5 in.
70181415
Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.5 in. 70181415
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Keystone - 51B258 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
51B258
Cable Fastener; Cable Clamp / Clip Type Keystone 51B258
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:19.6mm; External Width:9.525mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:19.6mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 7633 36-7633-ND 70181415 51B258
Product Name Nylon Cable Clamp Cable Supports and Fasteners Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.5 in. Cable Fastener; Cable Clamp / Clip Type Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5045-ND - DigiKey
Specs
Material Steel
View Details
Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5044-ND - DigiKey
Specs
Material Steel
View Details