Keystone Electronics Corp. Alligator, Crocodile, Heavy Duty Clips 5034

Description
"Insulated Alligator, Small Test Clip Steel 0.236"" (5.99mm)"
Request a Quote Datasheet
Description
"Insulated Alligator, Small Test Clip Steel 0.236"" (5.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator, Crocodile, Heavy Duty Clips - 36-5034-ND - DigiKey
Thief River Falls, MN, United States
Alligator, Crocodile, Heavy Duty Clips
36-5034-ND
Alligator, Crocodile, Heavy Duty Clips 36-5034-ND
"Insulated Alligator, Small Test Clip Steel 0.236"" (5.99mm)"

"Insulated Alligator, Small Test Clip Steel 0.236"" (5.99mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire and Cable Clips
Product Number 36-5034-ND
Product Name Alligator, Crocodile, Heavy Duty Clips
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details