RS Components, Ltd. Cable Clips & Clamps 233641

Description
RS PRO PNFTR-4.0GY Cable Clip
Request a Quote
Description
RS PRO PNFTR-4.0GY Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 233641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
233641
Cable Clips & Clamps 233641
RS PRO PNFTR-4.0GY Cable Clip

RS PRO PNFTR-4.0GY Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 233641
Product Name Cable Clips & Clamps
Type Nail Style Clip; Rectangular cable clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865375 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.472 inch (12 mm)
Material Plated steel
View Details
Cable Clips & Clamps - 233629 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.098 inch (2.5 mm)
Material Pe
View Details
Cable Clips & Clamps - 1720848 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 404437 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.532 inch (13.51 mm)
Material Nylon 66
View Details