PennEngineering® Stainless Steel Cable Clips for Micro-Inverter Cables HEYClip™ SunRunner®

Description
Features: Designed to hold Micro-Inverter cables .413˝ (10,5 mm) to .472˝ (12,0 mm) in diameter. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation. “S” hook clip design will fit a wide variety of extruded aluminum profiles. SunRunner 2 is designed for solar mounting frames such as the ones used by Unirac, Solar Mount and Mounting Systems. SunRunner 2-R is designed for racking systems such as the ones used by Haticon Solar. SunRunner 2-U features a shorter S hook for Unirac and other similar frame profiles. Neatly dresses cables along mounting frame channels from .080˝ (2,0 mm) to .250˝ (6,4 mm) thick. Not for use in a marine salt water environment. Contact Heyco for alternative materials. DFARS Compliant
Request a Quote
Description
Features: Designed to hold Micro-Inverter cables .413˝ (10,5 mm) to .472˝ (12,0 mm) in diameter. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation. “S” hook clip design will fit a wide variety of extruded aluminum profiles. SunRunner 2 is designed for solar mounting frames such as the ones used by Unirac, Solar Mount and Mounting Systems. SunRunner 2-R is designed for racking systems such as the ones used by Haticon Solar. SunRunner 2-U features a shorter S hook for Unirac and other similar frame profiles. Neatly dresses cables along mounting frame channels from .080˝ (2,0 mm) to .250˝ (6,4 mm) thick. Not for use in a marine salt water environment. Contact Heyco for alternative materials. DFARS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Danboro, PA, United States
Stainless Steel Cable Clips for Micro-Inverter Cables
HEYClip™ SunRunner®
Stainless Steel Cable Clips for Micro-Inverter Cables HEYClip™ SunRunner®
Features: Designed to hold Micro-Inverter cables .413˝ (10,5 mm) to .472˝ (12,0 mm) in diameter. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation. “S” hook clip design will fit a wide variety of extruded aluminum profiles. SunRunner 2 is designed for solar mounting frames such as the ones used by Unirac, Solar Mount and Mounting Systems. SunRunner 2-R is designed for racking systems such as the ones used by Haticon Solar. SunRunner 2-U features a shorter S hook for Unirac and other similar frame profiles. Neatly dresses cables along mounting frame channels from .080˝ (2,0 mm) to .250˝ (6,4 mm) thick. Not for use in a marine salt water environment. Contact Heyco for alternative materials. DFARS Compliant

Features:

  • Designed to hold Micro-Inverter cables .413˝ (10,5 mm) to .472˝ (12,0 mm) in diameter.
  • Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure.
  • Smooth clip edges prevent damage to cable insulation.
  • “S” hook clip design will fit a wide variety of extruded aluminum profiles.
  • SunRunner 2 is designed for solar mounting frames such as the ones used by Unirac, Solar Mount and Mounting Systems.
  • SunRunner 2-R is designed for racking systems such as the ones used by Haticon Solar.
  • SunRunner 2-U features a shorter S hook for Unirac and other similar frame profiles.
  • Neatly dresses cables along mounting frame channels from .080˝ (2,0 mm) to .250˝ (6,4 mm) thick.
  • Not for use in a marine salt water environment. Contact Heyco for alternative materials.
  • DFARS Compliant
Supplier's Site
Cable Tie Mounting Platforms - HEYClip™ SunRunner® - PennEngineering®
Danboro, PA, United States
Cable Tie Mounting Platforms
HEYClip™ SunRunner®
Cable Tie Mounting Platforms HEYClip™ SunRunner®
Features: Designed to easily mount to module or frame extrusions without the need for mounting holes or adhesives. Designed to be used with Heyco Stainless Steel Cable Ties up to .31" (8,0 mm) width or Heyco SunBundler Stainless Steel Wire Cable Ties. Can now accommodate Nylon 6 & 12 cable ties. Hold cable bundles parallel or perpendicular to the mounting frame. Generous lead-in for installation without tools. Constructed from corrosion resistant 304 stainless steel. SunRunner CT-EZ designed for thicker module frames as well as racking systems - accommodates profiles up to .250" (6,4 mm) thick. UL Listed per UL 1565.

Features:

  • Designed to easily mount to module or frame extrusions without the need for mounting holes or adhesives.
  • Designed to be used with Heyco Stainless Steel Cable Ties up to .31" (8,0 mm) width or Heyco SunBundler Stainless Steel Wire Cable Ties.
  • Can now accommodate Nylon 6 & 12 cable ties.
  • Hold cable bundles parallel or perpendicular to the mounting frame.
  • Generous lead-in for installation without tools.
  • Constructed from corrosion resistant 304 stainless steel.
  • SunRunner CT-EZ designed for thicker module frames as well as racking systems - accommodates profiles up to .250" (6,4 mm) thick.
  • UL Listed per UL 1565.
Supplier's Site
90° Cable Clips - HEYClip™ SunRunner® - PennEngineering®
Danboro, PA, United States
90° Cable Clips
HEYClip™ SunRunner®
90° Cable Clips HEYClip™ SunRunner®
Features: SunRunner 90° Cable Clips are designed to mount at a 90° angle to the original SunRunner®. The SunRunner 90° will accommodate a single cable from .20˝ (5,1 mm) to .30˝ (7,6 mm); SunRunner 90°-2 will accommodate (2) of these cables; SunRunner 90°-4 will accommodate (4) cables. SunRunner 90° Series is designed for use with PV modules mounted in the “landscape” mode. PV modules with shorter than normal junction box cables cannot be dressed out to the sides of the module. The SunRunner 90° Series will also allow the junction box cables to be run to the adjacent modules across the short side of the PV module frame. Not for use in a marine salt water environment. Contact Heyco for alternative materials. DFARS Compliant

Features:

  • SunRunner 90° Cable Clips are designed to mount at a 90° angle to the original SunRunner®.
  • The SunRunner 90° will accommodate a single cable from .20˝ (5,1 mm) to .30˝ (7,6 mm); SunRunner 90°-2 will accommodate (2) of these cables; SunRunner 90°-4 will accommodate (4) cables.
  • SunRunner 90° Series is designed for use with PV modules mounted in the “landscape” mode. PV modules with shorter than normal junction box cables cannot be dressed out to the sides of the module. The SunRunner 90° Series will also allow the junction box cables to be run to the adjacent modules across the short side of the PV module frame.
  • Not for use in a marine salt water environment. Contact Heyco for alternative materials.
  • DFARS Compliant
Supplier's Site
Stainless Steel 4-2 and 4-2U Cable Clips - HEYClip™ SunRunner® - PennEngineering®
Danboro, PA, United States
Stainless Steel 4-2 and 4-2U Cable Clips
HEYClip™ SunRunner®
Stainless Steel 4-2 and 4-2U Cable Clips HEYClip™ SunRunner®
Features: Designed to hold Micro-Inverter oval cables .250" (6,3 mm) x .385"(9,8 mm). Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation. "S" hook clip design will fit a wide variety of extruded aluminum profiles. SunRunner 4-2 is designed for solar mounting frames such as the ones used by with Everest, SnapNrack and similar extrusions. SunRunner 4-2U features a shorter S hook for Unirac, IronRidge and similar frame profiles. Neatly dresses cables along mounting frame channels from .080" (2,5 mm) to .250" (6,4 mm) thick.

Features:

  • Designed to hold Micro-Inverter oval cables .250" (6,3 mm) x .385"(9,8 mm).
  • Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure.
  • Smooth clip edges prevent damage to cable insulation.
  • "S" hook clip design will fit a wide variety of extruded aluminum profiles.
  • SunRunner 4-2 is designed for solar mounting frames such as the ones used by with Everest, SnapNrack and similar extrusions.
  • SunRunner 4-2U features a shorter S hook for Unirac, IronRidge and similar frame profiles.
  • Neatly dresses cables along mounting frame channels from .080" (2,5 mm) to .250" (6,4 mm) thick.
Supplier's Site
Stainless Steel Cable Clips - HEYClip™ SunRunner® - PennEngineering®
Danboro, PA, United States
Stainless Steel Cable Clips
HEYClip™ SunRunner®
Stainless Steel Cable Clips HEYClip™ SunRunner®
Features: Designed to hold Micro-Inverter Cables .413 ̋ (10,5 mm) to .472 ̋ (12,0 mm) and Module Cables up to .300 ̋ (7,6 mm) in diameter for rail-less mounting systems. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable installation. Designed for panel and cable retention up to 15 lbs. Neatly dress cables on PV panels or module frames from .050 ̋ (1,3 mm) to .250 ̋ (6,4 mm) thick.

Features:

  • Designed to hold Micro-Inverter Cables .413 ̋ (10,5 mm) to .472 ̋ (12,0 mm) and Module Cables up to .300 ̋ (7,6 mm) in diameter for rail-less mounting systems.
  • Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure.
  • Smooth clip edges prevent damage to cable installation.
  • Designed for panel and cable retention up to 15 lbs.
  • Neatly dress cables on PV panels or module frames from .050 ̋ (1,3 mm) to .250 ̋ (6,4 mm) thick.
Supplier's Site
Cable Clips for 1-2 Cab'es - HEYClip™ SunRunner® - PennEngineering®
Danboro, PA, United States
Cable Clips for 1-2 Cab'es
HEYClip™ SunRunner®
Cable Clips for 1-2 Cab'es HEYClip™ SunRunner®
Features: Heyco’s SunRunner and SunRunner EZ’s robust "double-compression" design securely holds from (1) 12 gauge USE-2 to (2) 10 gauge PV-1000V solar wires. Also for use with other cables from .20˝ (5,1 mm) to .33˝ (8,3 mm) in diameter. Heyco SunRunner Clips are designed to provide a better method for PV module wire management and may be used wherever single or multiple cable management is needed. Smooth clip edges prevent damage to cable insulation. Locking tabs securely fasten clips to module extrusions, or other panels. Generous lead-in for installation without tools. Screwdriver slot for easy removal or movement of clips if necessary. Neatly dresses cables on PV panel frames or along mounting channels. Constructed from corrosion resistant 304 stainless steel, not for use in a marine salt water environment. 316 stainless steel now available for marine and other harsh environments. SunRunner Vidrio™ is designed to mount directly onto the glass panel with compression force only. Will not harm the glass surface, and the black color meets many HOA requirements! The TPE coating on the SunRunner Vidrio™ provides an electrically insulated surface. SunRunner EZ’s are designed for thicker module frames as well as racking – accommodates profiles up to Wide, Flat .250˝ (6,4 mm) thick!

Features:

  • Heyco’s SunRunner and SunRunner EZ’s robust "double-compression" design securely holds from (1) 12 gauge USE-2 to (2) 10 gauge PV-1000V solar wires.
  • Also for use with other cables from .20˝ (5,1 mm) to .33˝ (8,3 mm) in diameter.
  • Heyco SunRunner Clips are designed to provide a better method for PV module wire management and may be used wherever single or multiple cable management is needed.
  • Smooth clip edges prevent damage to cable insulation.
  • Locking tabs securely fasten clips to module extrusions, or other panels.
  • Generous lead-in for installation without tools.
  • Screwdriver slot for easy removal or movement of clips if necessary.
  • Neatly dresses cables on PV panel frames or along mounting channels.
  • Constructed from corrosion resistant 304 stainless steel, not for use in a marine salt water environment.
  • 316 stainless steel now available for marine and other harsh environments.
  • SunRunner Vidrio™ is designed to mount directly onto the glass panel with compression force only. Will not harm the glass surface, and the black color meets many HOA requirements!
  • The TPE coating on the SunRunner Vidrio™ provides an electrically insulated surface.
  • SunRunner EZ’s are designed for thicker module frames as well as racking – accommodates profiles up to Wide, Flat .250˝ (6,4 mm) thick!
Supplier's Site

Technical Specifications

  PennEngineering® PennEngineering®
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number HEYClip™ SunRunner® HEYClip™ SunRunner®
Product Name Stainless Steel Cable Clips for Micro-Inverter Cables Cable Tie Mounting Platforms
Type J Style Clip J Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details