RS Components, Ltd. Cable Clips & Clamps 2662291

Description
RS PRO CDT-22B Cable Retainer
Request a Quote
Description
RS PRO CDT-22B Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662291
Cable Clips & Clamps 2662291
RS PRO CDT-22B Cable Retainer

RS PRO CDT-22B Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662291
Product Name Cable Clips & Clamps
Diameter 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233641 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.457 inch (11.6 mm)
Material Pe
View Details
Cable Clips & Clamps - 4547676 - RS Components, Ltd.
Specs
Diameter 5.906 inch (150 mm)
Material Rubber
View Details
Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details
Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.563 inch (14.3 mm)
Material Aluminum; Aluminium
View Details