RS Components, Ltd. Cable Clips & Clamps 2662271

Description
RS PRO CDT-10K Cable Retainer
Request a Quote
Description
RS PRO CDT-10K Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662271
Cable Clips & Clamps 2662271
RS PRO CDT-10K Cable Retainer

RS PRO CDT-10K Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662271
Product Name Cable Clips & Clamps
Diameter 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102536 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyethylene
View Details
Cable Clips & Clamps - 1720843 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.375 inch (9.53 mm)
Material Steel; Rubber, Steel
View Details
P-Clips - 2269019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 233607 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.311 inch (7.9 mm)
Material Pe
View Details