RS Components, Ltd. Cable Clips & Clamps 1792893

Description
RS PRO CLB-JL7-2000-S Cable Retainer
Request a Quote
Description
RS PRO CLB-JL7-2000-S Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 1792893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1792893
Cable Clips & Clamps 1792893
RS PRO CLB-JL7-2000-S Cable Retainer

RS PRO CLB-JL7-2000-S Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1792893
Product Name Cable Clips & Clamps
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707667 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details
Cable Clips & Clamps - 8178943 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.618 inch (15.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1720848 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 185700 - RS Components, Ltd.
Specs
Type Flat cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details