Keystone Electronics Corp. Steel Cable Clamp 8110

Description
Part Number: 8110 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8110 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8110 is a steel cable clamp designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and has a hole diameter for a .812 inch (20.6 mm) cable, with a center-to-center distance of .687 inch (17.4 mm). The clamp thickness is .048 inch (1.22 mm) and the width is .500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8110 is a steel cable clamp designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and has a hole diameter for a .812 inch (20.6 mm) cable, with a center-to-center distance of .687 inch (17.4 mm). The clamp thickness is .048 inch (1.22 mm) and the width is .500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8110 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8110
Steel Cable Clamp 8110
Part Number: 8110 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8110

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .812 (20.6)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8110-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8110-ND
Cable Supports and Fasteners 36-8110-ND
"Cable Clamp, P-Type Silver Fastener 0.812"" (20.62mm)"

"Cable Clamp, P-Type Silver Fastener 0.812"" (20.62mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8110 36-8110-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5040-ND - DigiKey
Specs
Material Steel
View Details
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers