RS Components, Ltd. Cable Clips & Clamps 2662294

Description
RS PRO CDT-22MX Cable Retainer
Request a Quote
Description
RS PRO CDT-22MX Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662294
Cable Clips & Clamps 2662294
RS PRO CDT-22MX Cable Retainer

RS PRO CDT-22MX Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662294
Product Name Cable Clips & Clamps
Diameter 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 1720841 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.250 inch (6.35 mm)
Material Steel; Rubber, Steel
View Details
Cable Clips & Clamps - 8178978 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.394 inch (10 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 2691895 - RS Components, Ltd.
Specs
Diameter 0.398 inch (10.1 mm)
Material Polyamide 66
View Details