RS Components, Ltd. Cable Clips & Clamps 233415

Description
RS PRO PNCR-0507BK25 Cable Clip
Request a Quote
Description
RS PRO PNCR-0507BK25 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 233415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
233415
Cable Clips & Clamps 233415
RS PRO PNCR-0507BK25 Cable Clip

RS PRO PNCR-0507BK25 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 233415
Product Name Cable Clips & Clamps
Type Nail Style Clip; Tv cable clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233556 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.457 inch (11.6 mm)
Material Pe
View Details
Cable Clips & Clamps - 2691896 - RS Components, Ltd.
Specs
Diameter 0.591 inch (15 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 1720842 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.313 inch (7.94 mm)
Material Steel; Rubber, Steel
View Details
Cable Clips & Clamps - 605100 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details