Keystone Electronics Corp. Nylon Cable Clamp 7629

Description
Part Number: 7629 For Diameters: .375 (9.5) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7629 For Diameters: .375 (9.5) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon cable clamp designed for securing and insulating cables up to 0.375 inch (9.5 mm) in diameter, with a center-to-center mounting distance of 0.475 inch (12.1 mm), a width of 0.375 inch (9.5 mm), and a hole thickness of 0.203 inch (5.2 mm). Constructed from natural nylon 6/6 with a UL 94V-2 rating.

Datasheet Summary
Powered by GS/AI

Nylon cable clamp designed for securing and insulating cables up to 0.375 inch (9.5 mm) in diameter, with a center-to-center mounting distance of 0.475 inch (12.1 mm), a width of 0.375 inch (9.5 mm), and a hole thickness of 0.203 inch (5.2 mm). Constructed from natural nylon 6/6 with a UL 94V-2 rating.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7629
Nylon Cable Clamp 7629
Part Number: 7629 For Diameters: .375 (9.5) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7629

  • For Diameters: .375 (9.5)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7629-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7629-ND
Cable Supports and Fasteners 36-7629-ND
"Cable Clamp, P-Type White Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type White Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Clamp; Clamp Cable; 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.375 in. - 70183173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Clamp Cable; 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.375 in.
70183173
Clamp; Clamp Cable; 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.375 in. 70183173
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable Clamp Rohs Compliant Keystone - 92B4443 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
92B4443
Cable Clamp Rohs Compliant Keystone 92B4443
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Cable Clamps
Product Number 7629 36-7629-ND 70183173 92B4443
Product Name Nylon Cable Clamp Cable Supports and Fasteners Clamp; Clamp Cable; 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.375 in. Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers