RS Components, Ltd. Cable Clips & Clamps 2662293

Description
RS PRO CDT-22K Cable Retainer
Request a Quote
Description
RS PRO CDT-22K Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662293
Cable Clips & Clamps 2662293
RS PRO CDT-22K Cable Retainer

RS PRO CDT-22K Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662293
Product Name Cable Clips & Clamps
Diameter 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707673 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material PVC; Pvc
View Details
Cable Clips & Clamps - 3066384 - RS Components, Ltd.
Specs
Type Cable clip
Material Polyester
View Details
Cable Clips & Clamps - 233180 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.354 inch (9 mm)
Material PVC; Pvc
View Details
Cable Clips & Clamps - 612877 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.571 inch (14.5 mm)
Material Pe
View Details