Keystone Electronics Corp. Steel Cable Clamp 8108

Description
Part Number: 8108 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8108 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8108 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8108
Steel Cable Clamp 8108
Part Number: 8108 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8108

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .687 (17.4)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8108-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8108-ND
Cable Supports and Fasteners 36-8108-ND
"Cable Clamp, P-Type Silver Fastener 0.687"" (17.45mm)"

"Cable Clamp, P-Type Silver Fastener 0.687"" (17.45mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8108 36-8108-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers