RS Components, Ltd. Cable Clips & Clamps 2479229

Description
HARWIN S8101-46R Cable Clip
Request a Quote
Description
HARWIN S8101-46R Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2479229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2479229
Cable Clips & Clamps 2479229
HARWIN S8101-46R Cable Clip

HARWIN S8101-46R Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2479229
Product Name Cable Clips & Clamps
Diameter 0.039 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691831 - RS Components, Ltd.
Specs
Diameter 0.524 inch (13.3 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 8178912 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Clip
Diameter 0.591 inch (15 mm)
Material Metal
View Details
Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details