RS Components, Ltd. Cable Clips & Clamps 2293989

Description
RS PRO OFSMB-4-05-19 BLK Cable Retainer
Request a Quote
Description
RS PRO OFSMB-4-05-19 BLK Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2293989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2293989
Cable Clips & Clamps 2293989
RS PRO OFSMB-4-05-19 BLK Cable Retainer

RS PRO OFSMB-4-05-19 BLK Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2293989
Product Name Cable Clips & Clamps
Diameter 0.984 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233590 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.531 inch (13.5 mm)
Material Pe
View Details
Cable Clips & Clamps - 8178918 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.528 inch (13.4 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 479611 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Duct clip
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details
Cable Clips & Clamps - 4711300 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Stainless Steel; 316 stainless steel
View Details