Keystone Electronics Corp. Nylon Cable Clamp 7624

Description
Part Number: 7624 For Diameters: .250 (6.4) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7624 For Diameters: .250 (6.4) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon cable clamp designed for securing and insulating cables up to 0.250 inches (6.4 mm) in diameter, with a center-to-center mounting distance of 0.410 inches (10.4 mm), a width of 0.375 inches (9.5 mm), and a hole height of 0.140 inches (3.6 mm), constructed from nylon 6/6.

Datasheet Summary
Powered by GS/AI

Nylon cable clamp designed for securing and insulating cables up to 0.250 inches (6.4 mm) in diameter, with a center-to-center mounting distance of 0.410 inches (10.4 mm), a width of 0.375 inches (9.5 mm), and a hole height of 0.140 inches (3.6 mm), constructed from nylon 6/6.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7624
Nylon Cable Clamp 7624
Part Number: 7624 For Diameters: .250 (6.4) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7624

  • For Diameters: .250 (6.4)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7624-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7624-ND
Cable Supports and Fasteners 36-7624-ND
"Cable Clamp, P-Type White Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type White Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Nylon Cable Clamp Keystone - 62W5207 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Cable Clamp Keystone
62W5207
Nylon Cable Clamp Keystone 62W5207
NYLON CABLE CLAMP

NYLON CABLE CLAMP

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 7624 36-7624-ND 62W5207
Product Name Nylon Cable Clamp Cable Supports and Fasteners Nylon Cable Clamp Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers