RS Components, Ltd. Cable Clips & Clamps 479544

Description
RS PRO UC1 Cable Clamp
Request a Quote
Description
RS PRO UC1 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 479544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
479544
Cable Clips & Clamps 479544
RS PRO UC1 Cable Clamp

RS PRO UC1 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 479544
Product Name Cable Clips & Clamps
Diameter 0.252 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720846 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.236 inch (6 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 233607 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.311 inch (7.9 mm)
Material Pe
View Details
P-Clips - 1440651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 2138536 - RS Components, Ltd.
Specs
Diameter 0.504 inch (12.8 mm)
Material Nylon
View Details