6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Matted surface near the head of the tie accepts pencil, ink or marker identification of wire, cable or tubing bundles. Two configerations to allow marking above or below the head of the tie. Oper. Temp.: +185°F. Color: Natural (White) Std. Pkg.: 100,1000
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 110M |
| Product Name | Brim/TY Marker Identification Nylon Wire Ties |
| Wire & Cable Markers | Wire Tie |